EN
  • EN
  • DE

M48T129V-85PM1

Part No M48T129V-85PM1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel 128Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timer/Battery Backup 32-Pin PMDIP Tube / IC RTC CLK/CALENDAR PAR 32-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Current - Timekeeping (Maximum) 3mA @ 3V ~ 3.6V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-PMDIP
Win Source Part Number 785054-M48T129V-85PM1
Popularity Medium
Supply and Demand Status Limited
Family Name M48T129
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M48T129V-85PM1 CAD Model

Description

The M48T129V-85PM1 is a high-performance, 3.3V Timekeeper® SRAM manufactured by STMicroelectronics, designed to provide a robust memory and real-time clock solution for a wide range of applications. This integrated device combines 1 Mbit (128K x 8) of static RAM with a built-in real-time clock/calendar (RTC) and a programmable alarm, all in a convenient 28-pin SOIC (Small Outline Integrated Circuit) package.

Key Features

  • Integrated Real-Time Clock (RTC): Accurate tracking of seconds, minutes, hours, day, date, month, and year until the year 2100, with leap year compensation.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-backed applications that require long-term data and timekeeping retention.
  • Programmable Alarm: The alarm function allows users to set a wakeup signal on a specific date, day of the week, or on a monthly basis, providing versatility for task scheduling and system management.
  • Automatic Battery Switch-over: In the event of a power failure, the device automatically switches to the battery supply, ensuring uninterrupted operation of the clock and data retention.
  • Watchdog Timer: A programmable watchdog timer provides a system reset in cases where the system hangs or fails to respond, enhancing system reliability.
  • 28-pin SOIC Package: The compact package allows for a space-saving design, ideal for applications with limited PCB real estate.

Applications

The M48T129V-85PM1 is ideal for a variety of applications where reliable timekeeping and data storage are essential. It is commonly used in:

  • Industrial systems and controls
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems
  • Telecommunication equipment

Technical Specifications

With an access time of 85 ns, the M48T129V-85PM1 provides quick data retrieval, ensuring efficient operation in time-critical applications. The device operates over a wide temperature range, making it suitable for use in diverse environmental conditions.

For detailed specifications and application support, STMicroelectronics provides datasheets, technical documents, and design resources to assist in the integration of the M48T129V-85PM1 into your next project.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess