EN
  • EN
  • DE

MAX3095ESE

Part No MAX3095ESE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC RS485/422 RX 10MBPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 087925-MAX3095ESE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3095ESE CAD Model

Description

The MAX3095ESE from Maxim Integrated is a high-performance quad RS-422/RS-485 receiver designed to communicate over long distances and in electrically noisy environments. This integrated circuit is part of Maxim's family of robust communication solutions and is specifically engineered to meet the stringent requirements of industrial, telecommunications, and data-networking applications.

Key Features

  • High Integration: The device integrates four independent receiver channels onto a single chip, reducing board space and simplifying design.
  • Wide Voltage Range: It operates from a single 5V supply, making it suitable for a variety of systems.
  • High Data Rates: Supports data rates up to 10Mbps, enabling high-speed data communication.
  • Enhanced Receiver Input Sensitivity: Features ±200mV receiver input sensitivity over the entire common-mode range, providing reliable data transmission even in the presence of noise.
  • Failsafe Receiver Inputs: Ensures a logic-high receiver output when inputs are shorted or open, or when no signal is present on the receiver inputs.
  • Thermal Shutdown: Protects the device from damage due to excessive power dissipation.

Applications

The MAX3095ESE is well-suited for a range of applications that require high-speed, reliable data communication in challenging environments. These include:

  • Industrial control systems
  • Factory automation
  • Telecommunication infrastructure
  • Networking equipment
  • Professional audio/video equipment

Package and Quality

This device is available in a 16-pin narrow SO package, making it easy to integrate into various designs. Additionally, Maxim Integrated's commitment to quality ensures that the MAX3095ESE meets the high reliability and performance standards required for industrial and commercial applications.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5469 $50.9380
42+ $2.3857 $100.1994
66+ $2.3051 $152.1366
94+ $2.1439 $201.5266
122+ $2.0633 $251.7226
152+ $1.9827 $301.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,458 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess