EN
  • EN
  • DE

MAX249CMH

Part No MAX249CMH
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX249 POWERED, MULTICHANNEL RS-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209986-MAX249CMH
Ultra Librarian 3D Model Ultra Librarian MAX249CMH CAD Model

Description

Introducing the MAX249CMH from Maxim Integrated

The MAX249CMH is a high-performance, multi-channel interface IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit is part of a family of devices intended to provide reliable communication in industrial, telecommunications, and networking applications.

Robust Serial Communication

The MAX249CMH offers robust serial communication capabilities. It is equipped with multiple drivers and receivers that meet the RS-232 and V.28 communication standards. This makes the MAX249CMH an excellent choice for applications that require a reliable interface with serial ports, such as data terminals, modems, and a variety of microprocessor-based systems.

Enhanced Power Efficiency

One of the key features of the MAX249CMH is its enhanced power efficiency. The device incorporates a proprietary low-dropout transmitter output stage, enabling it to deliver true RS-232 performance from a single 5V supply. This feature significantly reduces the power requirements for systems that traditionally need dual power supplies, thereby simplifying design and reducing overall system cost.

Durable and Reliable Design

Durability and reliability are paramount in industrial environments, and the MAX249CMH is designed to withstand such demanding conditions. Its rugged construction ensures that it can operate effectively in extended temperature ranges, which is crucial for outdoor or uncontrolled environments. With its electrostatic discharge (ESD) protection exceeding ±15kV, the MAX249CMH provides an additional layer of safety for sensitive communication equipment.

Flexible Integration

The MAX249CMH is not only powerful but also flexible. It is available in a 24-pin DIP package or a small-outline package, making it suitable for space-constrained applications. This flexibility in packaging allows designers to integrate the MAX249CMH into a wide range of products without having to worry about PCB space limitations.

Conclusion

Maxim Integrated's MAX249CMH is a testament to the company's commitment to delivering high-quality, reliable interface solutions. With its combination of power efficiency, robust communication capabilities, and flexible integration options, the MAX249CMH stands out as an excellent choice for designers looking to enhance the performance and reliability of their serial communication systems.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1060 $61.5900
35+ $3.3691 $117.9185
54+ $3.2640 $176.2560
74+ $3.1589 $233.7586
95+ $3.0527 $290.0065
127+ $2.7374 $347.6498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess