EN
  • EN
  • DE

N102A0-52G3PC

Part No N102A0-52G3PC
Manufacturer 3M
Catalog D - SUB, D - SHAPED connectors
Description CONN RCPT 100POS R/A SOLDER / 100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr 3M
Series 102, Mini D Ribbon (MDR)
Package Box
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 100
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Features Board Lock, Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number N102A0
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350695-N102A0-52G3PC
Ultra Librarian 3D Model Ultra Librarian N102A0-52G3PC CAD Model

Description

The N102A0 series receptacle connectors from 3M are the perfect solution for your centronics connector needs.

  • Manufacturer: 3M
  • Series: N102A0
  • Connector Type: Receptacle
  • Connector Style: Centronics
  • Number of Positions: 100
  • Board Lock: Yes
  • Shielding: Shielded
  • Termination: Solder
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Contact Finish: Gold
  • Flange Feature: Housing/Shell (M2.6)
  • Mounting Type: Panel Mount, Through Hole, Right Angle
  • Mating Style: Outer Shroud Contacts
  • Operating Temperature: -55°C to 105°C
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Lowest to $11.4775
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
3M
MINI D RIBBON 50 CONTACT
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $30.0227
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess