EN
  • EN
  • DE

1825474-1

Part No 1825474-1
Manufacturer TE Connectivity
Catalog DIP Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series DR
Base Product Number 1825474
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1315721-1825474-1
Ultra Librarian 3D Model Ultra Librarian 1825474-1 CAD Model

Description

The 1825474-1 is a DIP (Dual In-Line Package) switch manufactured by TE Connectivity. DIP switches are small, manually operated electrical switches packaged in a standard DIP format, designed to be mounted on printed circuit boards (PCBs). They are commonly used to configure electronic devices by setting specific operating parameters or selecting different modes of operation.

Applications

  • Printed Circuit Boards (PCBs): Configuration of settings on PCBs for various electronic devices.
  • Industrial Control Systems: Setting parameters and modes of operation in industrial controllers.
  • Telecommunications Equipment: Configuring communication settings and network parameters.
  • Computer Peripherals: Setting device IDs, communication protocols, or other operating parameters.
  • Consumer Electronics: Used in various consumer electronic devices to configure user preferences or settings.

Features

  • DIP Package: Standard Dual In-Line Package for easy mounting on PCBs.
  • Multiple Switches: Contains multiple individual switches within a single package, allowing for various configurations.
  • Manual Operation: Switches are manually operated, typically using a small tool or finger.
  • Reliable Contacts: Designed with reliable contacts to ensure consistent electrical performance.
  • Low Profile: Compact design minimizes space requirements on the PCB.
  • Sealed Construction: May include sealed construction for protection against dust and moisture.

Benefits

  • Easy Configuration: Provides a simple and convenient method for configuring electronic devices.
  • Flexibility: Allows for easy changes to device settings without requiring software modifications.
  • Cost-Effective: Provides a cost-effective solution for setting operating parameters.
  • Reliable Performance: Ensures consistent and dependable performance over a wide range of operating conditions.
  • Space-Saving Design: Compact design minimizes space requirements on the PCB.
  • Easy Installation: Standard DIP package allows for easy installation on PCBs.

Additional Details

The 1825474-1 DIP switch specifications include the number of switches, contact ratings, operating temperature range, and mechanical dimensions. Detailed electrical characteristics, mechanical drawings, and other relevant information can be found in the product datasheet provided by TE Connectivity.

You May Also Be Interested in

Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9911
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7358
Omron
SWITCH ROTARY DIP HEX 25MA 24V
Need more? Email Us
C&K Components
SWITCH PIANO DIP SPST 100MA 5V
Lowest to $1.8353
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Lowest to $3.1282
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5531

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess