EN
  • EN
  • DE

TSS41NGRA

Part No TSS41NGRA
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE 4PDT 0.4VA 20V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series TSS
Package Bulk
Product Status Obsolete
Circuit 4PDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 2.79mm
Contact Material Copper
Contact Finish Gold
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Features -
Temperature Range - Operating -20°C ~ 80°C
Actuator Material Polybutylene Terephthalate (PBT)
Switch Travel 3.05mm
Mechanical Life 60,000 Cycles
Electrical Life 60,000 Cycles
Operating Force 200gf
Base Product Number TSS41
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1380181-TSS41NGRA
Ultra Librarian 3D Model Ultra Librarian TSS41NGRA CAD Model

Description

The TE Connectivity ALCOSWITCH TSS41NGRA is a 4PDT slide switch designed for various applications.

  • Switch Type: Slide
  • Current Rating: 0.4VA (AC/DC)
  • Voltage Rating - AC: 20V
  • Voltage Rating - DC: 20V
  • Function: On-On
  • Number of Positions: 2
  • Mounting Type: Through Hole, Right Angle
  • Termination Style: PC Pin
  • Contact Material: Gold
  • Mechanical Life: 60,000 Cycles
  • Operating Force: 200gf
  • Actuator Material: Polybutylene Terephthalate (PBT)
  • Actuator Length: 2.79mm
  • Switch Travel: 3.05mm
  • Product Status: Obsolete

You May Also Be Interested in

XKB Connection
Slide Switch SPDT 3A @ 125V Through Hole Rectangular Columnar 13mm
Lowest to $0.2933
Alps Alpine
SSSU011700 Alps Alpine Slide Switches 8.5mm SPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $0.8470
Alps Alpine
SSSB021500 Alps Alpine Slide Switches 12mm DPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $2.3284
Wurth Electronics Inc
SWITCH SLIDE SPDT 0.3A 5V
Lowest to $1.7900
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
XKB Connection
300mA Right Angle SP3T 50V Black Through Hole Slide Switches RoHS
Lowest to $0.1085
C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.2710
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Slide Switch DP3T 1A @ 24V Through Hole, Right Angle Rectangular Columnar 12.6mm
Lowest to $0.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess