Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Bulk
Terminal Type Standard
Gender Male
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.650" (16.50mm)
Termination Solder
Insulation Non-Insulated
Mounting Type Through Hole
Contact Material Brass
Contact Finish Tin
Base Product Number 725964
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names -725964-2-SI,-725964-2-LSI,725964-2-ND,2266-725964-2,A114369
Standard Package 1,000
Win Source Part Number 1212312-725964-2
Ultra Librarian 3D Model Ultra Librarian 725964-2 CAD Model

Description

This electronic component is a male terminal quick connect manufactured by TE Connectivity AMP Connectors.

  • Win Source Part Number: 1212312-725964-2
  • Package: Bulk (1000)
  • Terminal Type: Standard
  • Tab Width: 0.250" (6.35mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Overall Length: 0.650" (16.50mm)
  • Insulation: Non-Insulated

You May Also Be Interested in

Panduit Corp
HEAT SHRINK 12-10AWG / Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Need more? Email Us
ECAD model for PH10-10R-E
TE Connectivity
CONN RING OVAL 18-22AWG #8 CRIMP / Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp
Lowest to $0.0926
ECAD model for 42037-1
Molex, LLC
Krimptite Ring Tongue Terminal for 10-12 AWG Wire, Stud Size 1/4" (M6), Length 24.18mm
Need more? Email Us
ECAD model for 19069-0219
NTE
PVC INS MALE DISCON 16-14 50 BAG / 0.187" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated
Lowest to $6.0903
ECAD model for 76-IMD16-187L
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.180" (4.57mm), 0.200" (5.08mm)
Need more? Email Us
ECAD model for D-1744-03CS400
TE Connectivity
CONN QC TAB 0.250 SOLDER / 0.250" (6.35mm) Quick Connect Male Solder Connector Non-Insulated
Lowest to $0.7742
ECAD model for 725964-2
TE Connectivity
CONN QC TAB 0.250 / 0.250" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated
Need more? Email Us
ECAD model for 42822-2
Molex, LLC
PCB Tab Quick Disconnect, Male, for Wire, Box, Tab 6.35mm (.250") x 0.81mm (.032")
Lowest to $0.1182
ECAD model for 19705-4203
TE Connectivity
Quick Disconnect Terminal 18-22AWG RCP 14.98mm 5.58mm Automotive Strip
Need more? Email Us
ECAD model for 60196-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7742 $50.3230
160+ $0.6352 $101.6320
245+ $0.6154 $150.7730
340+ $0.5955 $202.4700
435+ $0.5757 $250.4295
585+ $0.5161 $301.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,595 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention