Products specifications Report Issue?

Body Material Brass
Contact Material Brass
Depth 5.58 mm
ELV Compliant
Gender Female
Insulated Wire Support Yes
Insulation Non-Insulated
Insulation Diameter 3.302 mm
Lead Free Lead Free
Length 14.986 mm
Material Brass
Mating Tab Width 4.75 mm
Orientation Straight
Packaging Cut Tape
Plating Unplated
Radiation Hardening No
RoHS Compliant
Sealable No
Tab Thickness 812.8 µm
Tab Width 4.7498 mm
Termination Receptacle
Wire/Cable Diameter 3.302 mm
Wire/Cable Type Discrete
Wire Gauge (Max) 16 AWG
Wire Gauge (Min) 20 AWG
Win Source Part Number 1214299-60196-1
Categories Terminals
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 60196-1 CAD Model

Description

This electronic component is manufactured by TE Connectivity and has a Win Source Part Number of 1214299-60196-1.

  • Packaging: Cut Tape
  • Termination: Receptacle
  • Contact Material: Brass
  • Gender: Female
  • Length: 14.986 mm
  • Orientation: Straight
  • Body Material: Brass
  • Insulation: Non-Insulated
  • Tab Width: 4.7498 mm
  • Tab Thickness: 812.8 µm
  • Insulation Diameter: 3.302 mm
  • Material and Plating: Brass with Unplated Plating
  • Category: Terminals
  • Market Popularity: Medium
  • Fake Product Risk: 52% in the Open Market
  • Supply and Demand Status: Limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Wire/Cable Type: Discrete Wire/Cable (Diameter 3.302 mm)
  • ELV Compliant: Yes
  • Wire Gauge: 16 AWG to 20 AWG
  • Sealable: No
  • Insulated Wire Support: Yes
  • Mating Tab Width: 4.75 mm

You May Also Be Interested in

3M
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for MNG14-10RK
TE Connectivity
CONN RING CIRC 16-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 2-321895-4
TE Connectivity
CONN RING CIRC 8AWG #10 CRIMP
Need more? Email Us
ECAD model for 52263-5
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10RX-M
TE Connectivity
CONN RING CIRC 10-12AWG #1/2
Need more? Email Us
ECAD model for 331467
TE Connectivity
CONN RING CIRC 6AWG #10 CRIMP
Need more? Email Us
ECAD model for 52042-5
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10R-C
TE Connectivity
CONN RING CIRC 0AWG CRIMP
Need more? Email Us
ECAD model for 726347-1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention