EN
  • EN
  • DE

CB0218-000

Part No CB0218-000
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.075/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.075" (1.91mm), 0.105" (2.67mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve
Package Bulk
Type Wire to Wire
Diameter 0.075" (1.91mm), 0.105" (2.67mm)
Length 0.650" (16.51mm)
Color Transparent - Blue
Features Environment Resistant, Immersion Resistant, Pre-Installed Lead Wire
Base Product Number CB02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100
Win Source Part Number 1215128-CB0218-000
Ultra Librarian 3D Model Ultra Librarian CB0218-000 CAD Model

Description

The SolderSleeve series wire-to-wire solder sleeve is an environment-resistant, immersion-resistant and pre-installed lead wire cable that is perfect for your cable and wire management needs. It comes in transparent-blue color and has a length of 0.650 inches.

  • Color: Transparent-Blue
  • Length: 0.650 inches
  • Package Quantity: 100 pieces
  • Diameter: 0.075 inches and 0.105 inches
  • Package: Bulk
  • Alternative to: S200-1-W2-18-9
  • ECCN: EAR99
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS: 8536.90.4000
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Base Product Number: CB02

You May Also Be Interested in

TE Connectivity
(1 TO 1 SPLICES-CRIMP) SOLDERSHI
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, SINGL
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing D
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.065" CLR / Wire to Wire Solder Sleeve Clear 0.065" (1.65mm)
Lowest to $0.4712
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17/0.2\
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2"
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE/PIN 0.18"
Lowest to $1.3518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess