EN
  • EN
  • DE

923345-01-C

Part No 923345-01-C
Manufacturer 3M
Catalog Jumper Wire
Description JUMPER PREFORM 0.1" 22AWG 200PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication ProductsJumper Wire
Manufacturer 3M
Packaging Bag
Part Status Active
Style Pre-Formed for Breadboard
Length 0.100" (2.54mm)
Color No Insulation
Wire Gauge 22 AWG
Base Product Number 923345
Ultra Librarian 3D Model Ultra Librarian 923345-01-C CAD Model

Description

3M 923345-01-C is a jumper wire component commonly used for temporary connections, circuit modifications, prototyping, testing, and lab setup work. In engineering environments, jumper wires are valued for simplifying signal routing during development, troubleshooting, and validation before a design is finalized. This makes the part relevant for electronics labs, educational settings, maintenance benches, and low-volume integration tasks where quick, flexible interconnects are important. As a 3M product, it may appeal to buyers seeking a recognized manufacturer for wiring and connection accessories. The current lifecycle status for 923345-01-C is information not available, so design teams should confirm availability directly with 3M or authorized distribution before committing it to new production builds. RoHS compliance information is also not available from the provided data. Engineers and procurement teams should verify the latest environmental compliance documentation, datasheet details, and any regional restrictions with the manufacturer before qualification or purchase.

You May Also Be Interested in

3M
JUMPER PREFORM 0.9\
Need more? Email Us
3M
JUMPER PREFORM 3\
Need more? Email Us
Pololu Corporation
JMPR WIRE 50PC 10CLR ASSTD FF 6"
Lowest to $3.3622
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
Pololu Corporation
JUMPER 10-WIRE RIBBON M-F 3\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 6\
Need more? Email Us
3M
JUMPER PREFORM 5\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 1" BLACK
Lowest to $93.1554
3M
JUMPER WIRE 0.5" LONG PKG OF 200
Lowest to $30.4818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess