EN
  • EN
  • DE
Part No 3820
Manufacturer Pololu Corporation
Catalog Jumper Wire
Description JMPR WIRE 10-PACK M-M 1" BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Prototyping, Fabrication Products - Jumper Wire
Mfr Pololu Corporation
Package Bulk
Product Status Active
Style Male to Male
Length 1.00" (25.40mm)
Color Black
Wire Gauge 26 AWG
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.0000
Win Source Part Number 545640-3820
Ultra Librarian 3D Model Ultra Librarian 3820 CAD Model

Description

The 545640-3820 is a jumper wire from Pololu Corporation.

  • Type: Jumper Wire
  • Style: Male-to-Male
  • Length: 1.00 inch (25.40mm)
  • Wire Gauge: 26 AWG
  • Suitable for: Prototyping and fabrication projects
  • Color: Black
  • Packaging: Bulk
  • Application: Connecting various electronic components and modules
  • Status: Active
  • Category: Prototyping and fabrication products

You May Also Be Interested in

3M
JUMPER PREFORM 5\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK M-M 12\
Need more? Email Us
Pololu Corporation
JMPR WIRE 10-PACK F-F 1" GREEN
Lowest to $24.2804
824
Adafruit Industries LLC
JUMPER M/F 11.811\
Need more? Email Us
KOA Speer
JUMPER WIRE M TO M 2.063\
Need more? Email Us
3M
JUMPER PREFORM 0.1" 22AWG 200PCS
Lowest to $14.5523
Yageo
JUMPER WIRE M TO M 2.063"
Lowest to $0.0213
3M
JUMPER PREFORM 1\
Need more? Email Us
SparkFun Electronics
JUMPER WIRE 0.1\
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.1554 $93.1554
2+ $90.2436 $180.4872
3+ $87.3330 $261.9990
4+ $84.4224 $337.6896
5+ $75.6883 $378.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess