Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473646-R749K
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian R749K CAD Model

Description

The R749K is a Dell-manufactured 450GB HDD that offers a blend of capacity and performance in a 3.5-inch form factor. With a 6Gbps SAS interface and a 15K RPM rotational speed, this HDD is crafted for speed-intensive tasks, providing quick data retrieval and reliable storage. Ideal for servers and storage arrays that demand high-speed data access, the R749K is built to support critical applications and workloads without sacrificing performance. Dell's commitment to quality ensures that this HDD delivers durability and consistent performance, making it a superb choice for businesses looking to enhance their IT infrastructure.

You May Also Be Interested in

Swissbit NA Inc.
SSD 120GB SLIM-SATA MLC SATA III
Need more? Email Us
ECAD model for SFSA120GV3AA4TO-I-LB-226-STD
Swissbit NA Inc.
SSD 480GB 2.5\
Need more? Email Us
ECAD model for SFSA480GS2AK2TO-C-8C-236-STD
Apacer
SSD 512GB M.2 2280 TLC NVME
Need more? Email Us
ECAD model for AP512GPB4480-R
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
ECAD model for AP-UM008GR31CG-2MST
Apacer
SSD 1TB M.2 MODULE TLC NVME 3.3V
Need more? Email Us
ECAD model for AP1TPP3480-R
Kingston
SSD 1TB DOM SSD USB 3.0
Need more? Email Us
ECAD model for SXS1000R/1000G
Viking Tech
SSD 480GB 2.5\
Need more? Email Us
ECAD model for VPFS22480GZCZMTL
Kingston
SSD 15.36TB U.2 TLC NVME PCIE
Need more? Email Us
ECAD model for SEDC3000ME/15T3
Kingston
SSD 3.84TB DOM SSD USB 3.2
Need more? Email Us
ECAD model for IKVP80ES/3840G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention