EN
  • EN
  • DE

5413 AMBER 1/2IN X 36YD

Part No 5413 AMBER 1/2IN X 36YD
Manufacturer 3M
Catalog Tape
Description TAPE FILM AMBER 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Film
Adhesive Silicone Thermosetting
Backing, Carrier Polyimide
Thickness 0.0027" (2.7 mils, 0.069mm)
Thickness - Adhesive 0.0017" (1.7 mils, 0.043mm)
Thickness - Backing, Carrier 0.0010" (1.0 mils, 0.025mm)
Width 0.50" (12.70mm) 1/2"
Length 108' (32.9m) 36 yds
Color Amber
Usage Masking, High Temperature
Temperature Range -100°F ~ 500°F (-73°C ~ 260°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506842-5413 AMBER 1/2IN X 36YD
Ultra Librarian 3D Model Ultra Librarian 5413 AMBER 1/2IN X 36YD CAD Model

Description

N

You May Also Be Interested in

3M
Aluminum Foil Tape Shiny Silver -
Need more? Email Us
3M
TAPE FILM AMBER 1/4\
Need more? Email Us
TE Connectivity
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Need more? Email Us
3M
TAPE FILM GOLD 3/4\
Need more? Email Us
3M
TAPE FILM AMBER 3/4\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
EMB-45R# 3M(TM) EMB-45R Electrical Moisture Block_ black_ .75 in X 100 ft X .045 in._ mastic roll
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/8\
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess