Products specifications Report Issue?

Case / Package 100
Mount Adhesive
RoHS Compliant
Weight 9.071847 kg
Win Source Part Number 1176856-EMB-45R
Categories Tools and Supplies
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMB-45R CAD Model

Description

The 3M EMB-45R is a high-quality adhesive mount that offers a secure and reliable way to attach electronic components.

  • Weight: 9.071847 kg
  • RoHS Compliant: Yes
  • Package Quantity: 100
  • Popularity: Medium

You May Also Be Interested in

3M
7805
Need more? Email Us
ECAD model for 7805
3M
TAPE CONSPICUITY WHT 6\
Need more? Email Us
ECAD model for 973-10NL 6 IN X 50 YD
3M
TAPE FILM GOLD 1\
Need more? Email Us
ECAD model for 5419 GOLD 1 IN X 36 YD
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
ECAD model for 69 TAPE (3/4)
3M
TAPE ELECTRICAL 1/2\
Need more? Email Us
ECAD model for 35-MULTI-COLOR-1/2X20FT-8PK
3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
ECAD model for 7733
3M
TAPE CONSPICUITY TAPE YELLOW 2\
Need more? Email Us
ECAD model for 983-21 ES
346
3M
TAPE PROTECTIVE TAN 18\
Need more? Email Us
ECAD model for 346
3M
EMB-45R# 3M(TM) EMB-45R Electrical Moisture Block_ black_ .75 in X 100 ft X .045 in._ mastic roll
Need more? Email Us
ECAD model for EMB-45R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention