EN
  • EN
  • DE

69 TAPE (3/4)

Part No 69 TAPE (3/4)
Manufacturer 3M
Catalog Tape
Description TAPE ELECTRICAL WHITE 3/4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Electrical
Adhesive Silicone Thermosetting
Backing, Carrier Glass Cloth
Thickness 0.0070" (7.0 mils, 0.178mm)
Width 0.75" (19.05mm) 3/4"
Length 108' (32.9m) 36 yds
Color White
Usage Splicing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506917-69 TAPE (3/4)
Ultra Librarian 3D Model Ultra Librarian 69 TAPE (3/4) CAD Model

Description

N

You May Also Be Interested in

3M
EMB-45R# 3M(TM) EMB-45R Electrical Moisture Block_ black_ .75 in X 100 ft X .045 in._ mastic roll
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE FILM GOLD 3/4\
Need more? Email Us
370
3M
TAPE BARRICADE YELLOW 6\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
3M
TAPE FILM AMBER 2\
Need more? Email Us
TE Connectivity
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Need more? Email Us
3M
TAPE MASTIC TAPE BK 3 3/4\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess