EN
  • EN
  • DE

69 TAPE (3/8)

Part No 69 TAPE (3/8)
Manufacturer 3M
Catalog Tape
Description TAPE ELECTRICAL WHITE 3/8\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Electrical
Adhesive Silicone Thermosetting
Backing, Carrier Glass Cloth
Thickness 0.0070" (7.0 mils, 0.178mm)
Width 0.38" (9.65mm) 3/8"
Length 108' (32.9m) 36 yds
Color White
Usage Splicing
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506918-69 TAPE (3/8)
Ultra Librarian 3D Model Ultra Librarian 69 TAPE (3/8) CAD Model

Description

N

You May Also Be Interested in

3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
7805
Lowest to $0.2420
370
3M
TAPE BARRICADE YELLOW 6\
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE DUCT SILVER 1.89\
Need more? Email Us
3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
Techflex
1" Fireflex Seal Tape Blk 36 Ft
Need more? Email Us
TE Connectivity
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess