EN
  • EN
  • DE

S1017-1.0X50

Part No S1017-1.0X50
Manufacturer TE Connectivity
Catalog Tape
Description Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Length 15.24 m
Material Thermoplastic
Mount Adhesive
REACH SVHC Unknown
RoHS Compliant
Width 25.4 mm
Win Source Part Number 1225030-S1017-1.0X50
Categories Tools and Supplies
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1017-1.0X50 CAD Model

Description

TE Connectivity 1225030-S1017-1.0X50 is a 15.24m long, 25.4mm wide, and white colored thermoplastic tape. It is used for various tools and supplies and is RoHS compliant. This tape is mounted with adhesive and has a popularity of medium. It has a limited supply and demand status.

You May Also Be Interested in

3M
TAPE FILM GOLD 1\
Need more? Email Us
3M
TAPE FILM AMBER 1/2\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
TAPE FILM AMBER 1/4\
Need more? Email Us
3M
7805
Lowest to $0.2420
3M
TAPE CONFORMABLE VINYL
Need more? Email Us
3M
EMB-45R# 3M(TM) EMB-45R Electrical Moisture Block_ black_ .75 in X 100 ft X .045 in._ mastic roll
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 6\
Need more? Email Us
3M
TAPE FILM AMBER 3/8\
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess