EN
  • EN
  • DE

ADSP-2196MKSTZ-160

Part No ADSP-2196MKSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 40kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 198839-ADSP-2196MKSTZ-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2196MKSTZ-160 CAD Model

Description

Product Overview: ADSP-2196MKSTZ-160 from Analog Devices Inc.

The ADSP-2196MKSTZ-160 is a high-performance digital signal processor (DSP) designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This DSP is part of the ADSP-219x family, which is well-known for its exceptional processing power and efficiency, making it an ideal choice for a wide range of applications including audio processing, industrial control, and telecommunications.

With a core clock speed of 160 MHz, the ADSP-2196MKSTZ-160 delivers fast and reliable performance for complex signal processing tasks. It features a 32-bit fixed-point architecture that provides ample precision for most DSP applications, ensuring accurate computations and high-quality output.

The device is equipped with 80 KB of on-chip RAM, allowing for efficient data storage and manipulation without the need for external memory components. This integrated memory helps to reduce system costs and simplifies the design of the end product. Additionally, the ADSP-2196MKSTZ-160 includes a variety of peripherals such as serial ports, timers, and a host interface, which provide flexibility and ease of integration into various system designs.

One of the standout features of this DSP is its power efficiency. The ADSP-2196MKSTZ-160 is designed to operate with low power consumption, making it suitable for battery-powered devices and applications where power efficiency is paramount. This is further complemented by its low-voltage operation, which helps to minimize power usage without compromising performance.

The ADSP-2196MKSTZ-160 comes in a 128-lead LQFP (Low Profile Quad Flat Package), which is designed for surface mounting on printed circuit boards (PCBs). This compact form factor makes it an excellent choice for space-constrained applications.

Overall, the ADSP-2196MKSTZ-160 from Analog Devices Inc. is a robust and versatile DSP that offers a balance of performance, power efficiency, and integration features. Its reliability and capabilities make it a go-to solution for engineers and designers looking to develop advanced digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess