EN
  • EN
  • DE

425-2"X60YD-BOX

Part No 425-2"X60YD-BOX
Manufacturer 3M
Catalog Tape
Description Aluminum Foil Tape Shiny Silver -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Aluminum
Color Silver
Length 54.864 m
Max Operating Temperature 300 °C
Min Operating Temperature -65 °C
RoHS Compliant
Thickness 116.84 µm
Width 50.8 mm
Win Source Part Number 1230736-425-2"X60YD-BOX
Categories Tools and Supplies
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 425-2"X60YD-BOX CAD Model

Description

The 3M 425-2X60YD-BOX is a compliant RoHS electronic component that falls under the category of tools and supplies.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Case/Package: Aluminum
  • Length: 54.864 m
  • Width: 50.8 mm
  • Thickness: 116.84 µm
  • Operating Temperature: -65 °C to 300 °C

You May Also Be Interested in

3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
Techflex
1" Fireflex Seal Tape Blk 36 Ft
Need more? Email Us
TE Connectivity
Cable Mounting & Accessories S10
Need more? Email Us
TE Connectivity
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series
Need more? Email Us
3M
EMB-45R# 3M(TM) EMB-45R Electrical Moisture Block_ black_ .75 in X 100 ft X .045 in._ mastic roll
Need more? Email Us
370
3M
TAPE BARRICADE YELLOW 6\
Need more? Email Us
3M
TAPE ELECTRICAL 1/2\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 6\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess