EN
  • EN
  • DE

4816-3000-CP

Part No 4816-3000-CP
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 16POS TIN  /  16 (2 x 8) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr 3M
Series 4800
Package Tube
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 16 (2 x 8)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35.4µin (0.90µm)
Contact Material - Mating Phosphor Bronze
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 35.0µin (0.90µm)
Contact Material - Post Phosphor Bronze
Housing Material Polyester, Glass Filled
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1 A
Base Product Number 4816
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 80000913105,7010501769,5111175235,00051111752357,3M5463,48163000CP,51111752357
Standard Package 10,000
Win Source Part Number 1025639-4816-3000-CP
Ultra Librarian 3D Model Ultra Librarian 4816-3000-CP CAD Model

Description

The electronic component is a connector socket for ICs and transistors.

  • Win Source Part Number: 1025639-4816-3000-CP
  • Manufacturer: 3M
  • Category: Connectors and interconnects
  • Series: 4800
  • Type: DIP, 0.3" (7.62mm) row spacing
  • Features: Open frame
  • Termination: Solder
  • Package: Tube
  • Housing Material: Polyester, glass filled
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 10,000
  • Positions/Pins (Grid): 16 (2 x 8)
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Tin
  • Contact Finish Thickness-Mating: 35.4µin (0.90µm)
  • Contact Material-Mating: Phosphor bronze
  • Pitch-Post: 0.100" (2.54mm)
  • Contact Finish-Post: Tin
  • Contact Finish Thickness-Post: 35.0µin (0.90µm)
  • Contact Material-Post: Phosphor bronze
  • Operating Temperature Range: -25°C ~ 85°C

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
3M
CONN TRANSIST TO-3/TO-66 3POS
Need more? Email Us
3M
CONN SOCKET QFN 16POS GOLD
Need more? Email Us
3M
CONN SOCKET SOIC 20POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
3M
CONN SOCKET QFN 40POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 12POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess