EN
  • EN
  • DE

PACDN016M

Part No PACDN016M
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343832-PACDN016M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN016M CAD Model

Description

ON Semiconductor PACDN016M Product Overview

The PACDN016M from ON Semiconductor is a high-performance ESD protection device, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust component is an essential addition to any circuit where reliability and protection against electrical surges are paramount.

Key Features

  • ESD Protection: The PACDN016M provides excellent protection against ESD, ensuring that your electronic devices are shielded from sudden electrostatic events. It is capable of withstanding ESD strikes in accordance with the IEC 61000-4-2 standard, making it a reliable choice for critical applications.
  • Low Clamping Voltage: With a low clamping voltage, this device minimizes the stress on protected components during transient conditions, thereby extending the lifespan of your electronic products.
  • Low Leakage Current: The PACDN016M boasts a low leakage current, ensuring minimal power loss when the device is in a standby state, which is ideal for power-sensitive applications.
  • Fast Response Time: Its fast response time to transient events means that the PACDN016M can quickly react to overvoltage conditions, providing immediate protection to downstream components.
  • Compact Package: The device comes in a small package, making it suitable for use in space-constrained applications without compromising on performance.

Applications

The PACDN016M is versatile and can be used across a broad range of applications. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and laptops
  • Data communication systems
  • USB interfaces and other high-speed data lines
  • Consumer electronics, including TVs, set-top boxes, and gaming consoles
  • Industrial controls and automation systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PACDN016M is no exception. The device is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial, automotive, and consumer applications. With the PACDN016M, you can be confident that your products are protected by a reliable and effective ESD solution.

Whether you are designing new electronics or seeking to enhance the protection of existing devices, the PACDN016M from ON Semiconductor is an excellent choice for safeguarding your circuits against the damaging effects of electrostatic discharge and other transient voltage events.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess