Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 10MHz to 1GHz
RF Type General Purpose
Input Range -76dBm to 14dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 15mA
Case / Package 8-DFN (3x2)
Win Source Part Number 1059927-LT5537EDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5537EDDB#TRPBF CAD Model

Description

Product Overview: LT5537EDDB#TRPBF

The LT5537EDDB#TRPBF is a high-performance, low power monolithic RF power detector from Linear Technology, designed to provide precise power measurements over a wide frequency range. This versatile component is ideal for various applications, including cellular base stations, wireless infrastructure, RF test equipment, and power control systems.

Key Features:

  • Frequency Range: The device operates over a broad frequency range from 50MHz to 3GHz, making it suitable for a wide array of RF applications.
  • Dynamic Range: It boasts an impressive dynamic range of 40dB, allowing for accurate detection of both low and high power signal levels.
  • Temperature Stability: The LT5537EDDB#TRPBF provides consistent performance across a temperature range of -40°C to 85°C, ensuring reliability in various operating conditions.
  • Linear-in-dB Response: The device's response is linear in dB, providing a direct relationship between the input power and the detector's output voltage, simplifying system design and integration.
  • Low Power Consumption: With a low supply current of 29mA, this power detector is optimized for power-sensitive applications.
  • Supply Voltage: It operates from a single supply voltage ranging from 2.7V to 6V, offering flexibility in system power design.
  • Small Package: The LT5537EDDB#TRPBF comes in a compact 8-lead DFN package with a 3mm x 2mm footprint, making it suitable for space-constrained applications.

Applications:

Due to its high accuracy and wide frequency range, the LT5537EDDB#TRPBF is an excellent choice for a variety of applications, such as:

  • Power amplifier control loops
  • Received signal strength indication (RSSI)
  • Transmitter antenna VSWR protection
  • Logarithmic RF signal processing

The LT5537EDDB#TRPBF from Linear Technology is a reliable and efficient solution for RF power detection, providing designers with a high degree of precision and versatility in their system designs.

You May Also Be Interested in

Linear Technology
IC DETECTOR RMS 6GHZ 24WFQFN
Lowest to $70.0242
ECAD model for LTC5583IUF#TRPBF
Analog Devices Inc.
RF RMS PWR DETECTOR 5.8GHZ 24SMT
Lowest to $1.5113
ECAD model for HMC909LP4ETR
Analog Devices Inc.
IC RF DETECT 10MHZ-4GHZ 24QFN
Lowest to $58.8609
ECAD model for HMC601LP4ETR
Analog Devices Inc.
45DB 0.5 GHZ -43.5 GHZ / Fast Responding, 45 dB Range, 0.5 GHz to 43.5 GHz Envelope Detector
Lowest to $45.8181
ECAD model for ADL6010ACPZN-R7
Maxim Integrated
RF POWER DETECTOR IN UCSP
Lowest to $11.3126
ECAD model for MAX2207EBS-T
Analog Devices Inc.
IC / RF Detector IC
Lowest to $2.6016
ECAD model for HMC6023MS8ETR
Analog Devices Inc.
IC RF DETECT 0HZ-3.9GHZ 32QFN / RF Detector IC General Purpose 0Hz ~ 3.9GHz -55dBm ~ 15dBm ±1dB 32-VFQFN Exposed Pad
Lowest to $124.0602
ECAD model for HMC1030LP5ETR
Analog Devices Inc.
RF Detector IC 200MHz ~ 6GHz ±1dB 8-UFDFN Exposed Pad, CSP
Lowest to $36.6270
ECAD model for ADL5903SCPZN-R7
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $1,674.2425
ECAD model for HMC3716LP4ETR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3182 $88.6364
3+ $36.3637 $109.0911
5+ $35.2273 $176.1365
6+ $34.0910 $204.5460
8+ $32.9546 $263.6368
11+ $29.5455 $325.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention