EN
  • EN
  • DE

4828-3004-CP

Part No 4828-3004-CP
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr 3M
Series 4800
Package Tube
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 28 (2 x 14)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35.4µin (0.90µm)
Contact Material - Mating Phosphor Bronze
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 35.0µin (0.90µm)
Contact Material - Post Phosphor Bronze
Housing Material Polyester, Glass Filled
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1 A
Base Product Number 4828
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 00051111752449,5111116010,48283004CP,80000913196,51111160107,80000917973,3M5480,7010501790
Standard Package 5,600
Win Source Part Number 1030223-4828-3004-CP
Ultra Librarian 3D Model Ultra Librarian 4828-3004-CP CAD Model

Description

The 4800 series DIP socket for ICs and transistors is a versatile and reliable component for any electronic application.

  • Frame: Open
  • Termination: Solder
  • Housing Material: Polyester and glass-filled (UL94 V-0 flammability rating)
  • Contact Material: Phosphor bronze (tin finish)
  • Standard Package: 5,600
  • Pitch-Mating: 0.100 inches
  • Contact Finish Thickness (Mating): 35.4μin
  • Contact Finish Thickness (Post): 35.0μin
  • Mounting: Through-Hole
  • Temperature Range: -25°C to 85°C
  • Current Rating: 1A
  • Alternative Parts: 2227MC-28-03-05-F1, 1-2199299-2, 1-390262-2, 1-2199298-8, 34729-0200, 51110-2851, 51353-20004828-3004-CP., and 80000917973

You May Also Be Interested in

Omron
CONNECTORS - CONNECTOR
Need more? Email Us
Samtec Inc.
ADAPTER PLUG / 8 (2 x 4) Pos Socket Gold Through Hole
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN SOCKET PLCC 32POS TIN
Lowest to $4.0909
Preci-Dip
IC & Component Sockets
Need more? Email Us
Amphenol
2 (1 x 2) Pos SIP Socket Tin Surface Mount
Need more? Email Us
Samtec Inc.
ADAPTER PLUG / 24 (2 x 12) Pos Socket Gold Through Hole
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us
TE Connectivity
CONN SOCKET LGA 1356POS GOLD / 1356 (32 x 41) Pos LGA Socket Gold Surface Mount
Need more? Email Us
Harwin Inc.
8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess