Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series 3000
Packaging Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 26
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 26-28 AWG, Stranded or Solid
Features Feed Through, Polarizing Key
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Color Gray
Win Source Part Number 763332-3399-6600
Family Name 3000
Introduction Date May 22, 1998
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 3399-6600 CAD Model

Description

The 3M 763332-3399-6600 connector is a 26-position receptacle with a pitch of 0.100" (2.54mm) and a gray color.

  • Positions: 26
  • Pitch: 0.100" (2.54mm)
  • Color: Gray
  • Features: Feed-through and polarizing key
  • Contact Type: Female socket
  • Rows: Two
  • Row Spacing: 0.100" (2.54mm)
  • Wire Gauge: 26-28 AWG, stranded or solid
  • Contact Finish: Gold with a thickness of 30μin (0.76μm)
  • Cable Termination: IDC
  • Wire Type: Ribbon cable
  • Mounting: Free-hanging (in-line)
  • Series: 3000
  • Commonly Used in: Industrial applications
  • Halogen-Free: Yes
  • Country of Origin: United States of America
  • Estimated EOL Date: 2024
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 8POS 2.54MM / Connector Header Through Hole 8 position 0.100" (2.54mm)
Lowest to €0.2219
ECAD model for 640454-8
TE Connectivity
CONN HEADER R/A 4POS 5.08MM / Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm)
Lowest to €2.0093
ECAD model for 1-179277-2
Hirose Electric Co Ltd
CONN SOCKET HSG 2POS 2.20MM / 2 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Lowest to €0.4168
ECAD model for DF62W-2S-2.2C
TE Connectivity
SQUIB 2POS PLUG HSG / 2 Rectangular Connectors - Housings Plug Yellow
Lowest to €0.1509
ECAD model for 1612121-4
TE Connectivity
CONN PLUG HSG 3POS 3.50MM / 3 Rectangular Connectors - Housings Plug White 0.138" (3.50mm)
Lowest to €0.2213
ECAD model for 174921-1
TE Connectivity
CONN RCPT HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Receptacle Black 0.157" (4.00mm)
Lowest to €0.6078
ECAD model for 1-1670917-1
Amphenol
CONN HEADER SMD 10POS 2.54MM
Lowest to €0.7202
ECAD model for 95278-801A10LF
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to €0.9321
ECAD model for DF12NB-60DS-0.5V(51)
TE Connectivity
CONN PLUG HSG 6POS / 6 Rectangular Connectors - Housings Plug Natural
Lowest to €0.3640
ECAD model for 640585-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €7.2564 €50.7945
16+ €5.9540 €95.2633
24+ €5.7679 €138.4293
33+ €5.5818 €184.2000
43+ €5.3957 €232.0172
57+ €4.8375 €275.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,758 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention