EN
  • EN
  • DE

2M-BCBC-020-3625-012.0

Part No 2M-BCBC-020-3625-012.0
Manufacturer 3M
Catalog Cables, Wires Fiber Optic Cables
Description 80-4000-2336-4; Cable Assembly; 2mm Molded PCB to PCB Ribbon; 20 Contacts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 3 m
Mounting SMD (SMT)
Case / Package Molded
Lead Length 3 m
Length 3 m
RoHS Non-Compliant
Sensing Distance 3 m
Win Source Part Number 1051316-2M-BCBC-020-3625-012.0
Categories Cables, Wires Fiber Optic Cables
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2M-BCBC-020-3625-012.0 CAD Model

Description

The 3M 1051316-2M-BCBC-020-3625-012.0 is a high-quality electronic component that is widely used in various electronic devices.

  • Supply and Demand Status: in shortage
  • Component Type: cable, wire fiber optic cable
  • Length: 3 meters
  • Sensing Distance: 3 meters
  • Mounting: SMD (SMT)

You May Also Be Interested in

Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
Flat Ribbon Cable Polyvinyl Chloride 16Conductors 28AWG 0.93mm 300V Gray 600m Reel
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
Molex, LLC
Cable Assembly Pigtail 0.305m 16AWG Circular 6 POS F Mini-ChangeR
Need more? Email Us
TE Connectivity
Heat Shrink Tubing ST Polyolefin Black Thick Piece
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess