EN
  • EN
  • DE
  • IT

SST-12-15/97

Part No SST-12-15/97
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Heat Shrink Tubing ST Polyolefin Black Thick Piece
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189233-SST-12-15/97
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST-12-15/97 CAD Model

Description

The SST-12-15/97 is a heat shrink tubing product manufactured by TE Connectivity. It is designed to provide electrical insulation, mechanical protection, and environmental sealing for various applications. This tubing is made from a durable, flame-retardant material that shrinks when heated, conforming tightly to the underlying object.

Applications:

  • Electrical wiring and cable harnesses: Insulating and protecting wires and cables in automotive, aerospace, and industrial applications.
  • Connector backshells: Providing strain relief and environmental sealing for connectors.
  • Splices and terminations: Protecting and insulating splices and terminations in electrical circuits.
  • Component covering: Encapsulating and protecting sensitive electronic components from moisture, dust, and abrasion.
  • Wire marking: Identifying wires and cables with printed markings on the tubing surface.

Features:

  • Heat shrinkable: Shrinks when heated to conform tightly to the underlying object.
  • Flame retardant: Self-extinguishing material prevents the spread of fire.
  • Excellent electrical insulation: Provides high dielectric strength for electrical safety.
  • Durable and abrasion resistant: Protects against mechanical damage and wear.
  • Environmental sealing: Protects against moisture, dust, and chemicals.
  • Flexible: Easy to install and conform to complex shapes.

Benefits:

  • Improved electrical safety: Provides reliable insulation and protection against electrical shock.
  • Enhanced mechanical protection: Protects wires and cables from abrasion, vibration, and impact.
  • Increased reliability: Prevents corrosion and environmental damage, extending the life of electrical connections.
  • Simplified installation: Easy to apply with a heat gun or oven.
  • Reduced maintenance: Durable material requires minimal maintenance.

Additional Details:

The SST-12-15/97 tubing has a shrink ratio of typically 2:1 or 3:1. The exact shrink ratio and other technical specifications (such as operating temperature range, dielectric strength, and tensile strength) can vary. Consult the product datasheet from TE Connectivity for detailed specifications.

The material is often a cross-linked polyolefin, providing excellent resistance to chemicals and solvents. The tubing is available in various colors and sizes to suit different applications. Proper selection of the correct size is crucial for effective insulation and protection. Ensure the tubing inner diameter before shrinking is large enough to easily slide over the object being covered, and that the shrunk diameter will provide a tight fit.

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Samtec Inc.
.050 CABLE PLUG / 20 Position Cable Assembly Rectangular Plug to Plug 0.983' (299.72mm, 11.80")
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess