EN
  • EN
  • DE
  • IT

5119P19S144

Part No 5119P19S144
Manufacturer Conxall/Switchcraft
Catalog Circular Cable Assemblies
Description CBL 19POS MALE TO FMALE 12'  /  Cable Assembly 12.00' (3.66m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Conxall/Switchcraft
Series Mini-Mizer®
Package Bulk
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 19
1st Connector Number of Positions Loaded All
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 19
2nd Connector Number of Positions Loaded All
2nd Connector Orientation Keyed
2nd Connector Mounting Type Free Hanging (In-Line)
Length 12.00' (3.66m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Yellow
Shielding Unshielded
Ingress Protection IP67/IP68 - Dust Tight, Waterproof; NEMA 6P
Usage Industrial Environments
Base Product Number 5119P19S
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 10
Win Source Part Number 1158689-5119P19S144
Ultra Librarian 3D Model Ultra Librarian 5119P19S144 CAD Model

Description

The 1158689-5119P19S144 is a circular cable assembly product designed by Conxall/Switchcraft.

  • Series: Mini-Mizer®
  • Color: Yellow
  • Length: 12.00' (3.66m)
  • Cable Type: Round
  • Shielding: Unshielded
  • Ingress Protection: IP67/IP68 - Dust Tight, Waterproof; NEMA 6P
  • Packaging: Bulk
  • Standard Package: 10
  • Operating Temperature Range: -55°C to 105°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8544.42.9090
  • Base Product Number: 5119P19S
  • First Connector Type: Receptacle, male pins
  • First Connector Positions: 19
  • First Connector Positions Loaded: All
  • First Connector Shell Size Insert: None
  • First Connector Keyed: Yes
  • First Connector Mounting: Free Hanging (In-Line)
  • Second Connector Type: Plug, female sockets
  • Second Connector Positions: 19
  • Second Connector Positions Loaded: All
  • Second Connector Shell Size Insert: None
  • Second Connector Keyed: Yes
  • Second Connector Mounting: Free Hanging (In-Line)
  • Assembly Configuration: Standard
  • Cable Material: Polyvinyl Chloride (PVC)

You May Also Be Interested in

Amphenol CONEC
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
TE Connectivity
CIRC CBL 3POS RCPT TO WIRE 4.92'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO PLUG 3.28'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
HARTING
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
HARTING
CIR CBL 12POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess