EN
  • EN
  • DE

PFC-W1206R-02-1302-D-1059

Part No PFC-W1206R-02-1302-D-1059
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273423-PFC-W1206R-02-1302-D-1059
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W1206R-02-1302-D-1059 CAD Model

Description

The PFC-W1206R-02-1302-D-1059 is a precision thin film chip resistor manufactured by TT Electronics. It's designed for applications requiring accurate and stable resistance values. The 'R' in the part number indicates tighter tolerance and stability compared to standard film resistors.

Applications

  • Precision analog circuits
  • Voltage dividers
  • Current sensing
  • Feedback networks
  • Instrumentation amplifiers

Features

  • Size 1206 (3.2mm x 1.6mm)
  • Thin film resistor technology
  • 'R' designation indicates enhanced performance
  • Tight tolerance
  • Low TCR (Temperature Coefficient of Resistance)
  • High stability over temperature and time

Benefits

  • Provides accurate and reliable resistance in demanding applications.
  • Maintains stable performance under varying temperature conditions.
  • Suitable for circuits requiring precise voltage or current control.
  • Improves the overall accuracy and stability of electronic systems.
  • Small size allows for dense PCB layouts.

Additional Details

The PFC-W1206R-02-1302-D-1059 resistor has a resistance value of 13.0 kOhms (1302 signifies 130 x 10^2 Ohms). The '02' likely refers to the tolerance (e.g., 0.1% or 0.5%, needs confirmation from datasheet). The 'D' probably refers to the TCR value. The '1059' might be an internal manufacturing code. Thin film resistors offer superior performance compared to thick film resistors, with lower noise and better temperature stability. The 1206 package is a standard surface mount size, suitable for automated assembly. The power rating is generally 0.25W for 1206 resistors. Operating temperature range is typically -55°C to +155°C. These resistors are used in applications where high precision and stability are critical, such as precision amplifiers, sensors, and measurement equipment. It is crucial to consult the datasheet for the exact tolerance and TCR values, as well as any other specific performance characteristics.

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess