EN
  • EN
  • DE

1700/16 100SF

Part No 1700/16 100SF
Manufacturer 3M
Catalog Flat Ribbon Cables
Description CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series 1700
Package Bulk
Cable Type Flat Twisted Pair
Number of Conductors 16 (8 Pair Twisted)
Pitch 0.050" (1.27mm)
Length 5.0' (1.52m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Shielding Unshielded
Jacket Color Multiple
Ribbon Thickness 0.080" (2.03mm)
Ribbon Width 0.800" (20.32mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300 V
Temperature Range - Operating -20°C ~ 105°C
Ratings UL Style 20462
Conductor Material Copper, Tinned
Insulation Resistance 1GOhms
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.49.3080
Other Names MC16F-5
Standard Package 1
Win Source Part Number 1219829-1700/16 100SF
Ultra Librarian 3D Model Ultra Librarian 1700/16 100SF CAD Model

Description

The 3M 1219829-1700/16 100SF is a flat ribbon cable with a pitch of 0.050 inches (1.27mm) and a length of 5.0 feet (1.52m).

  • Pitch: 0.050 inches (1.27mm)
  • Length: 5.0 feet (1.52m)
  • Conductors: 16 (8 Pair Twisted)
  • Shielded: Yes
  • Cable Type: Flat Twisted Pair
  • Voltage: 300V
  • Ribbon Thickness: 0.080 inches (2.03mm)
  • Ribbon Width: 0.800 inches (20.32mm)
  • Insulation Resistance: 1GOhms
  • Operating Temperature: -20°C to 105°C

You May Also Be Interested in

Molex, LLC
RIB CBL 100 100RL SOLID 5CKT 26A
Need more? Email Us
3M
CBL RIBN 68COND 0.025 GRY FEET
Need more? Email Us
3M
CABLE RIBBON 16COND 0.05 BLACK
Need more? Email Us
3M
CBL RIBN 44COND 0.050 GRAY 100'
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.052 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.052" (1.32mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Alpha Wire
CBL RIBN 50COND 0.050 GRAY 100'
Lowest to $0.8166
3M
CBL RIBN 26COND 0.05 GRAY 500'
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
Alpha Wire
CBL RIBN 16COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 16 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess