EN
  • EN
  • DE

KRC110M-AT/P

Part No KRC110M-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826972-KRC110M-AT/P
Ultra Librarian 3D Model Ultra Librarian KRC110M-AT/P CAD Model

Description

The KRC110M-AT/P is a digital bipolar junction transistor (BJT) manufactured by KEC. This device integrates a transistor and resistors into a single package, simplifying circuit design and reducing component count. It is primarily used in switching applications.

Applications

  • Inverter Circuits: Used as an inverter in digital logic circuits.
  • Switching Circuits: Employed in various switching applications.
  • Digital Circuit Applications: Used in a variety of digital circuit applications.
  • Load Drivers: Used for driving loads such as LEDs or small relays.
  • Level Shifters: Can be used to shift voltage levels in digital circuits.

Features

  • Built-in Resistors: Includes integrated resistors for simplified circuit design.
  • Small Package Size: Available in a compact surface-mount package (SMD) for space-saving designs.
  • NPN Transistor: The device incorporates an NPN transistor.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.
  • Reduces Component Count: Integrates transistor and resistors into one package.

Benefits

  • Simplified Circuit Design: Reduces the complexity of circuit design.
  • Space Saving: Allows for more compact circuit layouts.
  • Reduced Component Count: Lowers the number of components required in a circuit.
  • Cost-Effective: Offers a cost-efficient solution for switching applications.
  • Improved Reliability: Can improve circuit reliability due to fewer solder joints.

Additional Details

The KRC110M-AT/P typically features a collector-emitter voltage (VCEO) around 50V, a collector current (IC) around 100mA, and built-in base and emitter resistors. The values of these resistors are critical parameters for circuit design. The operating temperature range typically spans from -55°C to +150°C. The presence of the integrated resistors eliminates the need for external resistors, simplifying the design process and reducing the overall board space required.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess