EN
  • EN
  • DE

3659/16 100

Part No 3659/16 100
Manufacturer 3M
Catalog Flat Ribbon Cables
Description CABLE RIBBON 16COND 0.05 BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer 3M
Category Cables, Wires Flat Ribbon Cables
Package Spool
Product Status Active
Cable Type Flat Cable, Round Jacket
Conductor Strand 7 Strands / 36 AWG
Shielding Shielded
Ribbon Width 0.750" (19.05mm)
Operating Temperature -20°C ~ 105°C
Conductor Material Copper, Tinned
Win Source Part Number WS1208188-3659/16 100
Ultra Librarian 3D Model Ultra Librarian 3659/16 100 CAD Model

Description

• Round construction permits easier routing
• 28 AWG wire on .050 inch pitch permits mass termination to broad line of IDC connectors
• Continuous split/bond repeat allows for mass termination on 2.4 inch centers (approximate)
• Primary cable is zippable for branching or discrete terminations
• Meets external wiring requirements of National Electrical Code, Article 725 (CL2)
• UL listed for USA and Canadian markets
• Dual shielding provides 35 db average shielding effectiveness
• See Regulatory Information Appendix (RIA) for chemical compliance information (RIA E1 & C1 apply)

You May Also Be Interested in

3M
Need more? Email Us
Alpha Wire
CBL RIBN 30COND 0.039 MULT 100' / Flat Ribbon Cable Multiple 30 Conductors 0.039" (1.00mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
Molex, LLC
RIB CBL 100 100RL SOLID 5CKT 26A
Need more? Email Us
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253
3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
3M
CBL RIBN 50COND 0.025 GRY FEET
Need more? Email Us
3M
CBL RIBN 26COND 0.05 GRY FEET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess