EN
  • EN
  • DE

CJA1117B-1.8

Part No CJA1117B-1.8
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161650-CJA1117B-1.8
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJA1117B-1.8 CAD Model

Description

The CJA1117B-1.8 is a fixed 1.8V low dropout (LDO) voltage regulator manufactured by ZP Semiconductor. It's designed to provide a stable and regulated 1.8V output voltage, commonly used in various electronic devices and systems. Being an LDO regulator, it maintains regulation even when the input voltage is only slightly higher than the output voltage. The part is listed as End-of-Life.

Applications:

  • Microcontroller Power Supply: Providing a stable 1.8V supply for microcontrollers requiring this specific voltage.
  • FPGA Power Supply: Used to power FPGAs (Field-Programmable Gate Arrays) that operate at 1.8V.
  • Memory Power Supply: Providing a regulated voltage supply for memory chips requiring 1.8V.
  • Digital Logic Circuits: Powering other digital logic circuits and components that operate at 1.8V.
  • Portable Devices: Suitable for use in battery-powered portable devices due to its low dropout voltage characteristics.

Features:

  • Fixed 1.8V Output Voltage: Provides a precise and stable 1.8V output without the need for external resistors for voltage setting.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Current Limiting: Protects the regulator and connected load from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator in case of excessive temperature to prevent damage.
  • High Accuracy: Provides a precise and stable 1.8V output voltage, ensuring reliable operation of connected circuits.

Benefits:

  • Simplicity: Fixed output voltage simplifies circuit design and reduces the number of external components needed.
  • Reliability: Current limiting and thermal overload protection enhance the reliability and lifespan of the regulator.
  • Efficiency: Low dropout voltage improves efficiency, particularly in battery-powered applications.
  • Stability: Provides a stable and regulated output voltage, ensuring consistent performance of powered circuits.
  • Compact Size: Typically available in small surface-mount packages, making it suitable for space-constrained applications.

Due to its end-of-life status, detailed specifications are difficult to confirm. Typical specifications include the maximum input voltage, output current, dropout voltage at a specific current, package type, and operating temperature range. Always consult the manufacturer's datasheet for comprehensive and accurate specifications before using any component. Modern alternatives may offer improved efficiency or performance.

You May Also Be Interested in

BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0483 $50.2320
2,530+ $0.0396 $100.1880
3,910+ $0.0384 $150.1440
5,395+ $0.0371 $200.1545
6,965+ $0.0359 $250.0435
9,320+ $0.0322 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess