EN
  • EN
  • DE

LT4275CIDD#PBF

Part No LT4275CIDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 10DFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PD)
Number of Channels 1
Power - Max 13 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 23V ~ 60V
Current - Supply 2mA (Max)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT4275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LT4275CIDD#PBF
Standard Package 121
Win Source Part Number 1071735-LT4275CIDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4275CIDD#PBF CAD Model

Description

The LT4275CIDD#PBF from Analog Devices Inc. is a highly versatile Power over Ethernet (PoE) powered device (PD) interface that integrates a robust and efficient switching regulator. Designed to support LTPoE++™ up to 90W, PoE+ up to 25.5W, and PoE (IEEE 802.3af) applications, this product simplifies the task of designing PDs that need to extract power from PoE Ethernet networks.

With a wide input voltage range of 12V to 57V, the LT4275CIDD#PBF is suitable for a variety of applications, including remote sensors, wireless network access points, security cameras, and other networked devices that benefit from being powered over the Ethernet cable, eliminating the need for an external power supply.

The device features a high-efficiency integrated switching regulator that operates over a wide input voltage range, providing a flexible solution for various output voltage requirements. This integration helps reduce external component count, saving board space and simplifying the design process.

The LT4275CIDD#PBF also includes numerous protection features, such as overcurrent protection, thermal shutdown, and signature resistor disconnect, which contribute to the longevity and reliability of the end product. The PD interface detects and classifies the power level needed for the PD and includes an onboard MOSFET to provide seamless power extraction from the PoE supply.

Key features of the LT4275CIDD#PBF include:

  • Support for LTPoE++™, PoE+ (IEEE 802.3at), and PoE (IEEE 802.3af)
  • Integrated high-efficiency switching regulator
  • Wide input voltage range: 12V to 57V
  • Robust protection features for enhanced reliability
  • Compact DFN package for space-constrained applications

The LT4275CIDD#PBF is available in a small, thermally enhanced 10-lead DFN package, which is RoHS compliant and suitable for commercial and industrial temperature ranges. This product is a reliable and efficient solution for designers looking to integrate PoE capability into their devices with minimal additional components and complexity.

You May Also Be Interested in

NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess