EN
  • EN
  • DE

ZRE200GE

Part No ZRE200GE
Manufacturer Zilog
Catalog Motion Sensors - Optical
Description ZMOTION PIR SENSOR DUAL ELEMENT / Sensor PIR (Passive Infrared) Dual Element TO-5-3 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Zilog
Series ZMOTION®
Package Box
Product Status Active
Sensor Type PIR (Passive Infrared)
Output Type Analog
Voltage - Supply 3V ~ 15V
Features Dual Element
Package / Case TO-5-3 Lens Top Metal Can
Temperature Range - Operating -20°C ~ 70°C (TA)
Base Product Number ZRE200
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 904336-ZRE200GE
Ultra Librarian 3D Model Ultra Librarian ZRE200GE CAD Model

Description

The Zilog ZRE200GE is an optical motion sensor in the ZMOTION™ series.

  • Series: ZMOTION™
  • Technology: Dual Element
  • Output Type: Analog
  • Voltage Supply: 3V to 15V
  • Package: TO-5-3 Lens Top Metal Can
  • Standard Package: 400 pieces
  • Temperature Range: -20°C to 70°C
  • REACH: Not affected
  • ECCN: EAR99
  • Manufacturer: Zilog
  • Status: Active

You May Also Be Interested in

Zilog
ZMOTION PIR SENSOR DUAL ELEMENT / Sensor PIR (Passive Infrared) Dual Element TO-5-3 Lens Top Metal Can
Lowest to $1.2268
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR 170UA DGTL WHT
Need more? Email Us
Panasonic
SENSOR PIR 6UA DIGITAL PEARL / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 276" (7m) 23' Low Profile Lens, Pearl White Module
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG 5V WHITE PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, White Cylinder
Lowest to $29.6029
Panasonic
SENSOR MOTION ANA STD 5V WHT PCB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2268 $55.2060
100+ $1.0067 $100.6700
155+ $0.9752 $151.1560
215+ $0.9437 $202.8955
275+ $0.9123 $250.8825
370+ $0.8179 $302.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess