EN
  • EN
  • DE

555-28027

Part No 555-28027
Manufacturer Parallax Inc.
Catalog Motion Sensors - Optical
Description SENSOR MOTION PASSIVE INFRARED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type PIR (Passive Infrared)
Sensing Distance 240" (6.096m) 20'
Output Type Logic
Voltage - Supply 3V ~ 6V
Trigger Type Internal
Case / Package Module
Temperature Range - Operating 0°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599219-555-28027
Ultra Librarian 3D Model Ultra Librarian 555-28027 CAD Model

Description

N

You May Also Be Interested in

Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us
Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Adafruit Industries LLC
MINI BASIC PIR SENSOR - BL412
Need more? Email Us
Panasonic
SENSOR MOTION ANA STD 5V WHT PCB
Need more? Email Us
Kemet
PYRO SENSOR MODULE 60DEG 2M DIST / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG 10M 5V WHT PCB / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, White Cylinder
Need more? Email Us
Panasonic
SENSOR PIR 170UA DIGITAL WHITE / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 232" (5.9m) 19.4' Wide Area Lens, White Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess