Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Panasonic Electric Works
Series AMN
Package Bulk
Product Status Obsolete
Sensor Type PIR (Passive Infrared)
Sensing Distance 78.7" (2m) 6.6'
Output Type Digital
Voltage - Supply 3V ~ 6V
Trigger Type Internal
Features Slight Motion Lens, White
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern Slight
Base Product Number AMN121
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names 255-1813,AMN12112-ND
Standard Package 50
Win Source Part Number 1209688-AMN12112
Ultra Librarian 3D Model Ultra Librarian AMN12112 CAD Model

Description

The Panasonic Electric Works AMN motion sensor is an optical component designed for detecting slight motion.

  • Sensing Distance: 78.7" (2m) 6.6'
  • Detection Pattern: slight
  • Output Type: digital
  • Trigger Type: internal
  • Sensor Type: PIR (Passive Infrared)
  • Voltage Supply: 3V ~ 6V
  • Package: cylinder
  • Operating Temperature Range: -20°C to 60°C (TA)

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR 170UA DGTL WHT
Need more? Email Us
ECAD model for EKMC1601113
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
ECAD model for EKMB1201112
Panasonic
SENSOR MOTION DETECT DIG STD BLK / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black Cylinder
Lowest to $18.4730
ECAD model for AMN41121
Panasonic
SENSOR MOTION PIR 12M RANGE BLK
Need more? Email Us
ECAD model for EKMB1103112
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
ECAD model for EKMB1201111
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $22.9896
ECAD model for EKMB1301112K
Panasonic
SENSOR MOTION DIG SPOT 5V WH PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Spot Lens, White Cylinder
Need more? Email Us
ECAD model for AMN13112
Excelitas Technologies
PYRO DETECTOR DUAL, MOTION SENS
Need more? Email Us
ECAD model for PYD 1398 / 7085
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
ECAD model for EKMB1101112

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1552 $66.3104
5+ $27.2044 $136.0220
8+ $26.3542 $210.8336
11+ $25.5040 $280.5440
14+ $24.6539 $345.1546
18+ $22.1035 $397.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,350 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention