EN
  • EN
  • DE

Z8S18016VSC

Part No Z8S18016VSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106219-Z8S18016VSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8S18016VSC CAD Model

Description

The Z8S18016VSC is a high-performance microcontroller from Zilog's Z180 series. This device combines the Z80 instruction set with enhanced features, making it a powerful solution for embedded control and communication applications. It is designed for applications requiring significant processing power, large memory space, and flexible peripheral interfaces.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and other industrial equipment.
  • Data Communication: Employed in modems, network interfaces, and other communication devices.
  • Embedded Control Systems: Found in a wide range of embedded systems, including instrumentation, process control, and automation equipment.
  • Point-of-Sale (POS) Systems: Utilized in cash registers, barcode scanners, and other POS devices.
  • Medical Devices: Used in monitoring equipment, diagnostic tools, and other medical applications.

Features:

  • Z180 CPU Core: Employs the Z180 CPU core, which is an enhanced version of the Z80, offering increased performance and additional instructions.
  • Integrated Memory Management Unit (MMU): Includes an MMU for managing a large memory space, allowing access to up to 1MB of memory.
  • Serial Communication Interfaces: Equipped with multiple UARTs and SPI interfaces for serial communication.
  • Parallel I/O Ports: Provides parallel I/O ports for interfacing with external devices.
  • Timers and Counters: Offers multiple timers and counters for timing and control applications.
  • DMA Controller: Integrates a DMA controller for high-speed data transfer between memory and peripherals.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.

Benefits:

  • High Performance: The enhanced Z180 CPU core provides increased processing power for demanding applications.
  • Large Memory Space: The integrated MMU allows access to a large memory space, enabling the development of complex applications.
  • Flexible Peripheral Interfaces: Multiple serial and parallel interfaces provide flexibility in interfacing with external devices.
  • Efficient Data Transfer: The DMA controller enables high-speed data transfer, improving system performance.
  • Reduced System Cost: Integration of key components reduces the need for external devices, lowering the overall system cost.

The Z8S18016VSC microcontroller offers a combination of high performance, large memory space, and flexible peripheral interfaces, making it a versatile solution for a wide range of embedded applications. Its compatibility with the Z80 instruction set ensures easy migration from existing Z80-based systems.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
In Stock: 68 pieces Factory Stock: 67 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess