EN
  • EN
  • DE

H25R1202

Part No H25R1202
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987227-H25R1202
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H25R1202 CAD Model

Description

The H25R1202 is a Rapid 1 IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. This discrete IGBT is designed for applications requiring fast switching speeds and efficient power handling. It is part of Infineon's IGBT product family, known for reliability and performance.

Applications:

  • Induction Heating: Used in induction heating systems for cooking, industrial heating, and melting processes.
  • Soft Switching Applications: Suited for resonant and soft-switching topologies where fast switching is crucial.
  • Plasma Cutting: Employed in plasma cutting machines for controlling the power to the plasma arc.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for providing backup power during outages.
  • Welding Inverters: Found in welding inverters for precise control of welding current.

Features:

  • Voltage Rating: Typically features a voltage rating of 1200V.
  • Current Rating: Current handling capabilities in the range of 25A continuous collector current at 25°C.
  • Fast Switching: Optimized for high-frequency switching with low switching losses.
  • TRENCHSTOP™ Technology: Utilizes Infineon's TRENCHSTOP™ technology for improved performance and robustness.
  • Low VCE(sat): Low collector-emitter saturation voltage for reduced power dissipation.
  • Integrated Gate Resistor: Some variants may include an integrated gate resistor.
  • Temperature Sensor: Some packages incorporate a temperature sensor for thermal monitoring.

Benefits:

  • High Efficiency: Low switching losses and low VCE(sat) contribute to high energy efficiency.
  • Fast Switching Speed: Enables higher operating frequencies and improved system performance.
  • Robust Performance: TRENCHSTOP™ technology enhances the device's robustness and reliability.
  • Simplified Design: Integrated features reduce the need for external components.
  • Improved Thermal Performance: Optimized for efficient heat dissipation.

Additional Details:

The H25R1202 datasheet contains detailed specifications, including the gate charge, input capacitance, and thermal resistance. It's essential to follow the recommended gate drive conditions and protection schemes for safe and efficient operation. The device is typically available in a TO-247 package. Proper heatsinking is required to maintain the IGBT within its operating temperature limits, especially at higher currents.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess