EN
  • EN
  • DE

Z8937120VSC

Part No Z8937120VSC
Manufacturer Zilog
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 20MHZ 44-PLCC / DSP Fixed-Point 16bit 20MHz 20MIPS 44-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z893x1
Packaging Tube
Part Status Obsolete(EOL)
Type Fixed Point
Interface External Peripheral Interface
Clock Rate 20MHz
Non-Volatile Memory OTP (8 kB)
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC
Win Source Part Number 800282-Z8937120VSC
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Family Name Z89371
Introduction Date January 27, 1999
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z8937120VSC CAD Model

Description

The Zilog Z893x1 series fixed-point microcontroller is an ideal choice for embedded applications.

  • External Peripheral Interface: Yes
  • Clock Rate: 20MHz
  • Non-volatile Memory: OTP (8 kB)
  • On-chip RAM: 1kB
  • Voltage Range: 5.00V
  • Package: 44-LCC (J-Lead)
  • Family: Z89371
  • Status: Obsolete (EOL)
  • EOL Date: Estimated
  • Supply and Demand Status: Balanced
  • Quantity per Package: 25

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess