EN
  • EN
  • DE

DSC6183HI2A-000K000T

Part No DSC6183HI2A-000K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description TIMEFLASH MEMS OSCILLATOR ULTRA / XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343562-DSC6183HI2A-000K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183HI2A-000K000T CAD Model

Description

Microchip Technology's DSC6183HI2A-000K000T MEMS Oscillator

The DSC6183HI2A-000K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned manufacturer, Microchip Technology. Designed to deliver exceptional timing solutions, this product is a testament to Microchip's commitment to providing high-performance and reliable components for a wide range of electronic applications.

This MEMS oscillator is tailored for environments where precision and stability are paramount. It operates at a standard frequency of 25 MHz, making it suitable for a variety of applications, including but not limited to networking, telecommunications, and industrial systems. The DSC6183HI2A-000K000T is encapsulated in a compact 2520 (2.5mm x 2.0mm) package, ensuring a minimal footprint on the PCB and making it an ideal choice for space-constrained applications.

One of the key features of this oscillator is its outstanding frequency stability. The DSC6183HI2A-000K000T offers a tight frequency stability of ±10 ppm over the industrial temperature range of -40°C to +85°C. This makes it exceptionally reliable in harsh environmental conditions, where temperature fluctuations might otherwise affect performance.

Moreover, the DSC6183HI2A-000K000T boasts a low power consumption profile, which is critical for battery-powered and energy-sensitive designs. Its supply voltage ranges from 1.71V to 3.63V, providing designers with flexibility to integrate the oscillator into various power supply schemes. Additionally, it features an enable/disable function that allows for further power savings by disabling the output when the oscillator is not in use.

As with many of Microchip's products, the DSC6183HI2A-000K000T is designed for ease of use. It requires no external load capacitors, thereby simplifying the design process and accelerating time to market. Furthermore, this oscillator is available in a variety of configurations, including different frequencies and stability options, to meet the specific needs of various applications.

Overall, the DSC6183HI2A-000K000T MEMS oscillator from Microchip Technology is a robust, precise, and highly versatile component that enhances the performance and reliability of electronic systems in a wide array of industries.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess