EN
  • EN
  • DE

Z86C6116FSCR4547

Part No Z86C6116FSCR4547
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Zilog
Win Source Part Number 417623-Z86C6116FSCR4547
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86C6116FSCR4547 CAD Model

Description

The Zilog Z86C6116FSCR4547 is a microcontroller belonging to the Z8 family. The Z8 microcontrollers are commonly used in embedded systems due to their integrated peripherals and ease of use. The ‘C’ designation indicates CMOS technology, providing lower power consumption.

Applications

  • Remote Controls: Used for controlling TVs, DVD players, and other electronic devices.
  • Toys and Games: Provides processing power for interactive toys and handheld games.
  • Small Appliances: Controls the operation of kitchen appliances and other household devices.
  • Security Systems: Can be used in simple alarm systems and access control.
  • Industrial Automation: Suitable for basic automation tasks in factories and plants.

Features

  • 8-bit CPU Core: Features an 8-bit processor core for efficient data processing.
  • On-chip ROM/EPROM: Includes memory for storing program instructions.
  • RAM: Contains RAM for data storage and manipulation during program execution.
  • I/O Ports: Provides multiple programmable input/output pins for interfacing.
  • Timers/Counters: Equipped with timers for accurate timing and event counting.
  • Serial Communication Interface: Supports serial communication protocols such as UART.
  • Interrupt Controller: Allows the microcontroller to respond to external events in real-time.

Benefits

  • Low Power Consumption: CMOS technology enables efficient power usage, suitable for battery-powered devices.
  • Compact Size: Ideal for integration into small electronic devices.
  • Cost-Effective: Provides a good balance of performance and cost.
  • Easy to Program: Well-supported by development tools and resources.
  • Reliable Performance: Offers stable and dependable operation.

Additional Details

The Z86C6116FSCR4547 typically operates at clock frequencies in the MHz range and requires a 5V power supply. The exact amount of ROM and RAM available varies depending on the specific model. The 'FSCR' suffix likely refers to a specific package type, potentially a surface-mount package suitable for automated assembly. The device is programmed using assembly language or C, with the appropriate development tools. The microcontroller can be configured to operate in different power-saving modes to extend battery life. Detailed specifications can be found in the official Zilog datasheet for this device. The 'R4547' suffix might indicate a specific revision or manufacturing lot.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess