EN
  • EN
  • DE

ADUM3471ARSZ

Part No ADUM3471ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description PWM Controller and Transformer Driver with Quad-Channel Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1142551-ADUM3471ARSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3472
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3471ARSZ CAD Model

Description

ADUM3471ARSZ - Isolated Quad/Octal SPI Solator by Analog Devices Inc.

The ADUM3471ARSZ by Analog Devices Inc. is a sophisticated, high-performance, quad/octal SPI solator designed to provide robust isolation for SPI (Serial Peripheral Interface) communication systems. This device is part of the iCoupler family of products, which employs Analog Devices' proprietary isolation technology to offer both signal isolation and integrated, isolated power in a single package. The ADUM3471ARSZ is an ideal solution for applications that require strict electrical isolation to ensure safety and signal integrity, such as industrial automation, medical equipment, and automotive systems.

Key Features:

  • High-Speed Operation: Supports SPI clock frequencies up to 17 MHz, enabling high-speed data transfer between the master and slave devices.
  • Integrated Isolated Power: Comes with an integrated, isolated DC-DC converter, providing up to 500 mW of isolated power for the system, eliminating the need for a separate isolated power supply.
  • Robust Isolation: Offers up to 2.5 kV RMS isolation for 1 minute, providing reliable protection against high voltage transients and enhancing system safety.
  • Flexible I/O Configuration: Features quad or octal SPI channel configurations, making it adaptable to various SPI bus architectures.
  • Low Power Consumption: Designed with power efficiency in mind, ensuring low power usage during operation to help minimize thermal issues and extend product life.
  • Compact Packaging: Available in a compact, surface-mount 16-lead SOIC package, which is ideal for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Automated Test Equipment
  • Medical Devices
  • Automotive Control Units
  • Data Acquisition Systems

The ADUM3471ARSZ is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality isolation solutions. Its integration of both signal and power isolation in a single device simplifies design, reduces board space requirements, and enhances overall system reliability. Whether you are designing for harsh industrial environments, sensitive medical applications, or robust automotive systems, the ADUM3471ARSZ offers the performance and reliability needed to meet stringent requirements.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $6.9514
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2203 $55.3218
14+ $7.5654 $105.9156
21+ $7.3290 $153.9090
29+ $7.0926 $205.6854
37+ $6.8562 $253.6794
49+ $6.1469 $301.1981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess