EN
  • EN
  • DE

UU5040SP

Part No UU5040SP
Manufacturer Hoffman Enclosures, Inc.
Catalog OEM Parts (T - Z)
Description Internal Panel, Swing-Out Panel, fits 500X400m White, fits 513X412mm, Steel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Panel
RoHS Compliant
Win Source Part Number 1102156-UU5040SP
Categories OEM Parts(T-Z)
Manufacturer Hoffman Enclosures, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UU5040SP CAD Model

Description

The Hoffman Enclosures, Inc. UU5040SP is a robust and reliable unibody enclosure designed to protect sensitive electrical and electronic equipment in a variety of industrial environments. This enclosure is built to withstand harsh conditions and provide a secure housing solution.

Applications

  • Industrial Automation: Protecting control systems and PLCs in factories.
  • Power Distribution: Housing circuit breakers and other power distribution components.
  • Telecommunications: Protecting networking equipment in outdoor locations.
  • Water Treatment Facilities: Providing a secure enclosure for monitoring and control equipment.
  • Oil and Gas Industry: Protecting instrumentation and control systems in hazardous locations (with appropriate modifications and certifications).

Features

  • Unibody Construction: Provides enhanced structural integrity and eliminates seams for superior protection against environmental elements.
  • Welded Seams: Continuously welded seams offer a watertight and dust-tight seal.
  • Durable Finish: Powder-coated finish provides excellent resistance to corrosion and abrasion.
  • Multiple Sizes Available: Offered in a range of sizes to accommodate various equipment dimensions.
  • Optional Accessories: Compatible with a wide range of accessories, including mounting panels, subpanels, and door hardware.

Benefits

  • Protection from the Elements: Shields equipment from dust, dirt, water, oil, and other contaminants, extending equipment lifespan.
  • Enhanced Security: Provides a secure enclosure to prevent unauthorized access to sensitive equipment.
  • Reduced Downtime: Protects equipment from damage, minimizing downtime and maintenance costs.
  • Improved Safety: Encloses electrical components, reducing the risk of electrical shock.
  • Compliance with Standards: Meets or exceeds industry standards for enclosure performance, ensuring reliable protection.

Additional Details

The UU5040SP enclosure is typically constructed from carbon steel or stainless steel, depending on the specific application requirements. The powder-coated finish provides a durable and aesthetically pleasing appearance. The enclosure door is typically secured with latches or locks to prevent unauthorized access. Mounting holes or brackets are provided for easy installation. It is crucial to consult the manufacturer's specifications for exact dimensions, materials, and load-bearing capacity before specifying this enclosure for a particular application. Proper grounding is essential when using metal enclosures to ensure electrical safety.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess