Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor Z80
Number of Cores/Bus Width 1 Core, 8-Bit
Speed(Frequency) 10MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating -40°C to 100°C (TA)
Security Package / Case 44-LCC (J-Lead)
Case / Package 44-PLCC
Win Source Part Number 004804-Z84C0010VEC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian Z84C0010VEC CAD Model

Description

The Z84C0010VEC, also known as the Z80 CPU, is an 8-bit microprocessor designed and manufactured by Zilog. This particular variant is commonly found in embedded systems and applications requiring reliable and efficient processing.

Applications

  • Embedded Control Systems: Used in various embedded control systems, including industrial machinery, process controllers, and automation equipment.
  • Consumer Electronics: Found in devices like calculators, printers, and early generation personal computers.
  • Gaming Devices: Integrated in classic gaming consoles and arcade machines, providing the necessary processing power for game logic and control.
  • Data Acquisition Systems: Employed in data acquisition and logging systems, where it handles data processing and storage.
  • Medical Devices: Used in certain medical devices, such as diagnostic equipment and patient monitoring systems.

Features

  • 8-Bit Microprocessor: Utilizes an 8-bit data bus and a 16-bit address bus, offering a balance of processing power and memory addressing.
  • Enhanced Instruction Set: Features a comprehensive instruction set that supports arithmetic, logical, and bit manipulation operations.
  • Clock Frequency: Operates at a clock frequency of 10 MHz, enabling fast and efficient instruction execution.
  • Interrupt Management: Supports interrupt handling, allowing the processor to respond to external events in real-time.
  • Memory Interface: Compatible with various memory technologies, including RAM, ROM, and EPROM.
  • Peripheral Interfaces: Easily interfaced with peripheral devices like UARTs, timers, and parallel I/O ports, enabling versatile system designs.

Benefits

  • Reliability: Known for its robust and reliable performance in demanding environments.
  • Ease of Integration: Simple to integrate into existing and new designs due to its straightforward architecture and extensive documentation.
  • Versatility: Suitable for a broad range of applications due to its flexible instruction set and peripheral interface capabilities.
  • Cost-Effectiveness: Offers a cost-effective solution for many embedded applications.
  • Wide Availability: Still available and supported, making it a viable option for both new and legacy systems.

The Z84C0010VEC Z80 CPU continues to be a popular choice for embedded systems requiring a reliable, versatile, and cost-effective processing solution. Its legacy and widespread adoption ensure continued support and availability.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention