Products specifications Report Issue?

Manufacturer Intel
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 182587-RD28F1602C3B90
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD28F1602C3B90 CAD Model

Description

The Intel RD28F1602C3B90 is a 16-Mbit (16,777,216 bits) Flash memory device organized as 2,097,152 words x 8 bits or 1,048,576 words x 16 bits. This high-performance memory component is designed for embedded systems requiring non-volatile storage and rapid access times.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Telecommunications devices
  • Automotive systems

Features

  • High Density: 16-Mbit storage capacity.
  • CMOS Technology: Low power consumption.
  • x8/x16 Configurable: Flexible data bus width.
  • Asynchronous Read Operation: Fast data retrieval.
  • Erase Suspend Capability: Allows interruption of erase operations for read operations.
  • Program Suspend Capability: Allows interruption of program operations for read operations.
  • Enhanced Endurance: Designed for a high number of program/erase cycles.
  • Sector Protection: Hardware locking of specific memory regions.

Benefits

  • Reliable Data Storage: Non-volatile memory retains data even when power is off.
  • Fast Access Times: Enables quick boot-up and program execution.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Integration: Configurable bus width allows adaptation to different system architectures.
  • Robust Performance: Withstands harsh environmental conditions.

Additional Details

The RD28F1602C3B90 utilizes advanced CMOS technology to achieve low power consumption while maintaining high performance. It supports both x8 and x16 bus widths, making it adaptable to various system designs. The device also features sector protection, allowing critical memory regions to be hardware-locked, preventing accidental overwrites. Erase and program suspend capabilities allow the system to perform read operations even during erase or program cycles. The endurance of the flash memory is designed for a high number of program/erase cycles, ensuring reliability over the lifespan of the embedded system. The operating voltage typically ranges from 2.7V to 3.6V, making it suitable for a wide range of embedded applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M29F002BT12CQ
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Alliance Memory, Inc.
IC FLASH 8MBIT 44SO / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55 ns 44-SO
Lowest to $74.7745
ECAD model for M29F800FB55M3F2
STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN / FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-VFQFPN (6x5)
Need more? Email Us
ECAD model for M25PX80-VMP6G
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Lowest to $21.1210
ECAD model for S29GL512T11FHIV10
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 55ns Automotive 48-Pin TFBGA T/R
Lowest to $3.0128
ECAD model for M29W400FT5AZA6F
Micron Technology Inc.
NOR Flash Parallel 3V 64Mbit 8M/4M x 8bit/16bit 70ns 48-Pin TSOP T/R
Need more? Email Us
ECAD model for M29W640GT70N3F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7282 $65.4768
58+ $2.2392 $129.8736
90+ $2.1693 $195.2370
124+ $2.0996 $260.3504
160+ $2.0297 $324.7520
214+ $1.8188 $389.2232
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,190 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention