Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1271486-TN28F010-90
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN28F010-90 CAD Model

Description

The TN28F010-90 is a 1-Megabit (128K x 8) Flash Memory manufactured by Intel, with a likely access time of 90ns (indicated by '-90'). It is a non-volatile memory solution suitable for embedded applications requiring reliable storage and relatively quick access times.

Applications:

  • Embedded Systems: Stores firmware, boot code, and configuration data in various embedded devices like industrial controllers and consumer electronics.
  • Industrial Control Systems: Used to store program code and data in Programmable Logic Controllers (PLCs) and other industrial automation equipment.
  • Networking Equipment: Stores configuration files and operating system code in routers, switches, and modems.
  • Data Acquisition Systems: Captures and stores sensor data and measurement results in industrial and scientific instruments.

Features:

  • 1-Megabit Density: Provides adequate storage capacity for code and data in many embedded applications.
  • Fast Access Time (90ns): Enables rapid data retrieval for quick system startup and program execution.
  • Non-Volatile Storage: Retains data even when power is off, ensuring reliable system operation.
  • Sector Erase Architecture: Allows for selective erasure of memory blocks, minimizing erase and program times.
  • Low Power Consumption: Minimizes power drain in battery-powered applications and reduces overall system power consumption.

Benefits:

  • Reliable Data Storage: Ensures data integrity and long-term retention of critical system information.
  • Fast System Startup: Quick access times enable faster booting and program loading.
  • Flexible Memory Management: Sector erase architecture optimizes memory utilization and simplifies data updates.
  • Extended Battery Life: Low power consumption extends the operational life of portable devices.
  • Simplified System Design: Reduces the need for external memory management components.

Additional Details:

The TN28F010-90 typically comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into circuit boards. It operates on a single 5V power supply. The Intel datasheet provides comprehensive specifications on program/erase endurance cycles, data retention characteristics, and detailed timing parameters. The device is designed for in-system programming, allowing for firmware updates without requiring the chip to be removed from the circuit board. Specific sector sizes and organization details can be found in the official datasheet.

You May Also Be Interested in

Infineon Technologies
Secure MCU 16bit CISC 3.3V 28-Pin TSSOP
Lowest to $0.8978
ECAD model for SLB9635TT1.2FW3.16
Infineon Technologies
Lowest to $0.9521
ECAD model for SLB9635TT1.2FW
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1
Texas Instruments
IC OUTPUT DRIVER 20FN / Output Driver 20-VQFN (5x5)
Lowest to $21.5455
ECAD model for XTR305IRGWT
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0404CA-Y6H-T
Freescale Semiconductor - NXP
SCK60DN512VL
Need more? Email Us
ECAD model for SCK60DN512VL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention