Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952767-HD96ZTWFGRBOX
Series *
Ultra Librarian 3D Model Ultra Librarian HD96ZTWFGRBOX CAD Model

Description

The AMD Phenom II X4 965 Black Edition (HD96ZTWFGRBOX) is a quad-core desktop processor designed for gaming, multimedia, and general computing tasks. Being a 'Black Edition', it features an unlocked multiplier for easier overclocking, appealing to enthusiasts seeking to push their system's performance beyond stock levels. It targets a balance between performance and affordability.

Applications:

  • Gaming PCs (entry-level to mid-range)
  • Multimedia workstations (photo and video editing)
  • Desktop PCs for general productivity and home use
  • Overclocking and enthusiast systems

Features:

  • Quad-Core Processing: Allows for efficient multitasking and improved performance in multi-threaded applications.
  • Unlocked Multiplier: Simplifies overclocking, allowing users to easily increase the processor's clock speed.
  • 3.4 GHz Clock Speed: Provides a solid base performance for demanding applications and games.
  • 6MB L3 Cache: Enhances performance by providing fast access to frequently used data.
  • DDR3 Memory Support: Compatible with DDR3 memory modules for affordable and widely available memory options.
  • Socket AM3: Designed for use with motherboards featuring the AM3 socket.

Benefits:

  • Enhanced Gaming Performance: Provides a smooth gaming experience in many titles, especially when paired with a dedicated graphics card.
  • Improved Multitasking: Handles multiple applications and tasks simultaneously with ease.
  • Easy Overclocking: The unlocked multiplier makes overclocking straightforward, allowing users to achieve higher performance levels.
  • Affordable Performance: Offers a cost-effective solution for users seeking a quad-core processor.

Technical Specifications:

  • Number of Cores: 4
  • Clock Speed: 3.4 GHz
  • L3 Cache: 6MB
  • Socket Type: AM3
  • TDP: 125W
  • Architecture: K10
  • Memory Support: DDR3
  • Unlocked Multiplier: Yes

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689 / PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Lowest to $985.2632
ECAD model for P1022NXE2LFB
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention