EN
  • EN
  • DE

Z84C0006PSC

Part No Z84C0006PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description MCU 8-Bit Z8 CISC ROMLess 5V 40-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022460-Z84C0006PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C0006PSC CAD Model

Description

The Z84C0006PSC is a Z80 CPU (Central Processing Unit) manufactured by Zilog. The Z80 is a widely popular 8-bit microprocessor known for its versatility, ease of use, and extensive software support. The Z84C0006PSC is a CMOS version of the original Z80, offering lower power consumption and improved performance. It is a fundamental component for a wide range of embedded systems and legacy computer systems.

Applications:

  • Embedded Control Systems: Used in various embedded applications such as industrial controllers, consumer electronics, and medical devices.
  • Legacy Computer Systems: Found in classic computer systems and gaming consoles.
  • Robotics: Controlling robots and other automated systems.
  • Instrumentation: Used in test and measurement equipment.
  • Educational Platforms: Employed in educational kits and development boards.

Features:

  • 8-Bit Microprocessor: Provides 8-bit data processing capabilities.
  • CMOS Technology: Offers low power consumption and improved performance.
  • 6 MHz Clock Speed: Enables efficient processing for a wide range of applications.
  • 158 Instructions: Comprehensive instruction set for versatile programming.
  • Interrupt Handling: Supports multiple interrupt modes for responsive system control.

Benefits:

  • Versatile Microprocessor: Suitable for a wide range of applications due to its comprehensive instruction set and flexible architecture.
  • Low Power Consumption: CMOS technology enables efficient power usage.
  • Extensive Software Support: Wide range of available software development tools and libraries.
  • Cost-Effective: Offers a cost-effective solution for embedded control and legacy systems.
  • Easy to Use: Relatively simple architecture makes it easy to learn and program.

Additional Details:

The Z84C0006PSC is a CMOS implementation of the classic Z80 microprocessor. It executes instructions from memory and controls peripheral devices through its address and data buses. The processor supports various interrupt modes, allowing it to respond to external events in a timely manner. The 6 in the part number denotes the clock speed in MHz. The PSC suffix denotes the package type. It is compatible with a wide range of peripheral devices and memory chips, making it a versatile choice for embedded system design.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess