EN
  • EN
  • DE

Z0844104PSC

Part No Z0844104PSC
Manufacturer Zilog
Catalog Interface - Controllers
Description IC 4MHZ Z80 NMOS SIO/1 40-DIP / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Zilog
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number Z08441
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 411969-Z0844104PSC
Ultra Librarian 3D Model Ultra Librarian Z0844104PSC CAD Model

Description

The Z0844104PSC is an interface controller integrated circuit (IC) designed for various applications.

  • Package: Bulk
  • Programmable: No
  • Series: Z08441
  • Supplier: Zilog
  • Status: Obsolete
  • Package/Supplier Device Package: Not mentioned
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess