EN
  • EN
  • DE
  • IT

CY7C63823-PXC

Part No CY7C63823-PXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series enCoReII
Packaging Tube
Part Status Obsolete(EOL)
Protocol USB
Function Controller
Interface GPIO, SPI
Standards USB 2.0
Operating Supply Voltage 4 V ~ 5.5 V
Operating Supply Current 40mA
Operating Temperature Range 0°C ~ 70°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 772159-CY7C63823-PXC
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C63823
Introduction Date December 14, 2004
ECCN 3A991.a.3
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C63823-PXC CAD Model

Description

The CY7C63823-PXC is an obsolete USB controller.

  • Operating Temperature Range: 0°C to 70°C
  • Operating Supply Voltage: 4V to 5.5V
  • Interfaces: GPIO, SPI
  • Maximum Frequency: 200MHz
  • Current Consumption: 40mA
  • Package: 18-DIP
  • Standard: USB 2.0
  • Series: enCoReII

You May Also Be Interested in

Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess